The LQ series is a compact power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 V AC and 5 A at 30 V DC, designed for through-hole mounting. It features a Class F insulation coil, operates with a 24 V DC coil, and has a nominal coil resistance of 1,440 Ω at 20°C. The relay measures 10 mm × 20 mm × 16 mm and meets UL/C-UL standards for contact ratings up to 105°C. It withstands 4,000 Vrms dielectric strength and 8,000 V surge voltage between contact and coil. The maximum switching power is 1,250 VA or 150 W for 1 Form A contacts. Operating and release times are both maximum 20 ms at rated voltage. The relay is rated for use from -40°C to +85°C ambient temperature and has an expected mechanical life of at least 10^7 operations.
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23AJ4595 |
| Product Name | Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |