Panasonic Power Relays ALQ1F24

Description
Panasonic ALQ1F24 Power Relay
Request a Quote Datasheet
Description
Panasonic ALQ1F24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1347958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347958
Power Relays 1347958
Panasonic ALQ1F24 Power Relay

Panasonic ALQ1F24 Power Relay

Supplier's Site
Power Relays - 1347866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347866
Power Relays 1347866
Panasonic ALQ1F24 Power Relay

Panasonic ALQ1F24 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALQ1F24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ1F24
Relays - Power Relays, Over 2 Amps ALQ1F24
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALQ1F24
General Purpose Relays ALQ1F24
General Purpose Relays 24VDC coil 1 Form C Class F LQ Relay

General Purpose Relays 24VDC coil 1 Form C Class F LQ Relay

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 10A, Tht; Contact Configuration Panasonic - 40AH0346 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 10A, Tht; Contact Configuration Panasonic
40AH0346
Power Relay, Spdt, 24Vdc, 10A, Tht; Contact Configuration Panasonic 40AH0346
POWER RELAY, SPDT, 24VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1347958 ALQ1F24 ALQ1F24 40AH0346
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 24Vdc, 10A, Tht; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data