Panasonic Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic ALQ1F18S

Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4594 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4594
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4594
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Power Relay, Spdt, 18Vdc, 10A, Tht Rohs Compliant Panasonic - 08AK9717 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 18Vdc, 10A, Tht Rohs Compliant Panasonic
08AK9717
Power Relay, Spdt, 18Vdc, 10A, Tht Rohs Compliant Panasonic 08AK9717
POWER RELAY, SPDT, 18VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 18VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4594 08AK9717
Product Name Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic Power Relay, Spdt, 18Vdc, 10A, Tht Rohs Compliant Panasonic
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1ADC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 1762874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details