RELAY GEN PURPOSE SPDT 10A 18V
General Purpose Relays 18VDC coil 1 Form C Class F LQ Relay
POWER RELAY, SPDT, 18VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ALQ1F18 | ALQ1F18 | 40AH0345 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 18Vdc, 10A, Tht; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 18 volts | 18 volts | |
| Mounting | Through Hole | PCBoard; Through Hole |