Panasonic Relays - Power Relays, Over 2 Amps ALQ1F12S

Description
RELAY GEN PURPOSE SPDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE SPDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ1F12S
Relays - Power Relays, Over 2 Amps ALQ1F12S
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4593 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4593
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4593
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number ALQ1F12S 23AJ4593
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 30A; Contact Configuration Finder - 08X7276 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1462039-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers