Panasonic Relays - Power Relays, Over 2 Amps ALQ1F09

Description
RELAY GEN PURPOSE SPDT 10A 9V
Datasheet
Description
RELAY GEN PURPOSE SPDT 10A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ1F09
Relays - Power Relays, Over 2 Amps ALQ1F09
RELAY GEN PURPOSE SPDT 10A 9V

RELAY GEN PURPOSE SPDT 10A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALQ1F09
General Purpose Relays ALQ1F09
General Purpose Relays 9VDC coil 1 Form C Class F LQ Relay

General Purpose Relays 9VDC coil 1 Form C Class F LQ Relay

Buy Now Datasheet
Power Relay, Spdt, 9Vdc, 10A, Tht; Contact Configuration Panasonic - 40AH0344 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 9Vdc, 10A, Tht; Contact Configuration Panasonic
40AH0344
Power Relay, Spdt, 9Vdc, 10A, Tht; Contact Configuration Panasonic 40AH0344
POWER RELAY, SPDT, 9VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 9VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ALQ1F09 ALQ1F09 40AH0344
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 9Vdc, 10A, Tht; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 9 volts 9 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Force Guided Relays - 2494454 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details
E300/E200 100 Amp Sensing Module - 193-ESM-I-100A-C97 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers