Panasonic Power Relay, Spdt, 6Vdc, 10A, Tht; Contact Configuration Panasonic ALQ1F06

Description
POWER RELAY, SPDT, 6VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 6VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 6Vdc, 10A, Tht; Contact Configuration Panasonic - 40AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 6Vdc, 10A, Tht; Contact Configuration Panasonic
40AH0343
Power Relay, Spdt, 6Vdc, 10A, Tht; Contact Configuration Panasonic 40AH0343
POWER RELAY, SPDT, 6VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 6VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALQ1F06
General Purpose Relays ALQ1F06
General Purpose Relays 6VDC coil 1 Form C Class F LQ Relay

General Purpose Relays 6VDC coil 1 Form C Class F LQ Relay

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ1F06
Relays - Power Relays, Over 2 Amps ALQ1F06
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 40AH0343 ALQ1F06 ALQ1F06
Product Name Power Relay, Spdt, 6Vdc, 10A, Tht; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 6 volts 6 volts
Unlock Full Specs
to access all available technical data