The ALQ series comprises 10 A small power relays with 1 Form A or 1 Form C contacts, designed for home appliance and industrial applications. It has a sealed construction measuring 10 mm × 20 mm × 16 mm and uses PCB through-hole terminals. Contact ratings are 10 A at 125 V AC, 5 A at 250 V AC, and 5 A at 30 V DC, with a maximum switching voltage of 250 V AC and 30 V DC. The coil operates at 24 V DC with Class F insulation, supporting up to 105°C operation certified by UL/C-UL. Dielectric strength between contact and coil is 4,000 Vrms, and surge withstand voltage is 8,000 V. Operate and release times are max. 20 ms at rated voltage and 20°C.
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23AJ4601 |
| Product Name | Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |