RELAY GEN PURPOSE SPDT 10A 18V
RELAY, SPDT, 125VAC, 10A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALQ118 | 04X5187 | ALQ118 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 125Vac, 10A; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |
| Mounting | Through Hole | PCBoard; Through Hole |