Manufacturer: Panasonic
Win Source Part Number: 849590-ALQ112
Series: ALQ
Features: Relay Coil
Package: Box
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE SPDT 10A 12V
250V@AC 12V 10A SPDT (1 Form C) Plugin,10x20mm Power Relays ROHS
RELAY, SPDT, 125VAC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1347862 | 849590-ALQ112 | ALQ112 | ALQ112 | ALQ112 | 04X5186 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALQ112 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relays >> Power Relays | Relay, Spdt, 125Vac, 10A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | Socket or Plug-in Style | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |