RELAY, SPDT, 125VAC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 6V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 04X5184 | ALQ106 | ALQ106 |
| Product Name | Relay, Spdt, 125Vac, 10A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 6 volts | 6 volts | 6 volts |