RELAY GEN PURPOSE SPDT 10A 5V
General Purpose Relays LQ Relay
250V@AC 5V 10A SPDT (1 Form C) Plugin,10x20mm Power Relays ROHS
RELAY, SPDT, 125VAC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1347924 | ALQ105 | ALQ105 | ALQ105 | 04X5183 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relays >> Power Relays | Relay, Spdt, 125Vac, 10A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | Through Hole | Socket or Plug-in Style | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |