Panasonic Battery ALK-C PANASONIC

Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 6600mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1 Length: 2 Width: Weight: 2.5 oz
Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 6600mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1 Length: 2 Width: Weight: 2.5 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - ALK-C PANASONIC - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 6600mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1 Length: 2 Width: Weight: 2.5 oz

Manufacturer: Panasonic

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 6600mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: C

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 1

Length: 2

Width:

Weight: 2.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-C PANASONIC
Product Name Battery
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes Cs; C
Voltage 1.5 volts
Capacity 6.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Rechargeable Batteries - 199725 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 1/3 aa
Capacity 0.3000 ampere-hr
View Details