Panasonic Battery ALK-AA PANASONIC

Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 0.8 oz
Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 0.8 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - ALK-AA PANASONIC - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 0.8 oz

Manufacturer: Panasonic

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 2200mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 0.6

Length: 2

Width:

Weight: 0.8 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-AA PANASONIC
Product Name Battery
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
Capacity 2.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details