Win Source Part Number: 968272-ALFG2PF241
Category: Relays>Power Relays, Over 2 Amps
Series: ALFG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 410 Ohms
Coil Current: 58.6 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 33 A
Switching Voltage: 250VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-5928,ALFG2PF241-
Base Product Number: ALFG2P
General Purpose Relays LF-G relay 1.8mm High cap type: 24V
250V@AC 24V 33A Normal Open:1A(SPST-Normal Open) Plugin,15.7x30.1mm Power Relays ROHS
RELAY GEN PURPOSE SPST 33A 24V
POWER RELAY, 24VDC, 33A, SPST-NO, TH; Contact Configuration:SPST-N
| Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 968272-ALFG2PF241 | ALFG2PF241 | ALFG2PF241 | ALFG2PF241 | 47AC2787 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 24Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic |
| Resistance | 410 ohms | ||||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts |