Panasonic ALFG2PF24 Power Relay
Panasonic ALFG2PF24 Power Relay
General Purpose Relays 1 Form A Hh Cap 31A 24volts
RELAY GEN PURPOSE SPST 31A 24V
POWER RELAY SPST-NO 24VDC, 31A, PC BOARD; Contact Configuration:SPST-N
General Purpose Relay, LF-G(ALFG) Series, Power, Non Latching, SPST-NO, 24 VDC RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 6995581 | ALFG2PF24 | ALFG2PF24 | 09R2880 | 31T8165 |
| Product Name | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay Spst-No 24Vdc, 31A, Pc Board; Contact Configuration Panasonic | General Purpose Relay, Lf-G(Alfg) Series, Power, Non Latching, Spst-No, 24 Vdc Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) |