Panasonic ALFG2PF18 Power Relay
Panasonic ALFG2PF18 Power Relay
RELAY GEN PURPOSE SPST 31A 18V
General Purpose Relays 1 Form A Hh Cap 31A 18volts
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6995588 | ALFG2PF18 | 29X2650 | ALFG2PF18 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Lf-G Relay Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | Through Hole | ||
| Approvals | RoHS | |||
| Operating Temp | -40 F (-40 C) |