Manufacturer: Panasonic
Win Source Part Number: 860881-ALFG2PF121
Series: ALFG
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ALFG2P
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-6465, ALFG2PF121-ND
Panasonic ALFG2PF121 Non-Latching Relay
Panasonic ALFG2PF121 Non-Latching Relay
General Purpose Relays LF-G relay 1.8mm High cap type: 12V
POWER RELAY, 12VDC, 33A, SPST-NO, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 33A 12V
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 860881-ALFG2PF121 | 2474113 | ALFG2PF121 | 29X2649 | ALFG2PF121 |
| Product Name | Power Relays, Over 2 Amps - ALFG2PF121 | Power Relays | General Purpose Relays | Power Relay, 12Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Features | Latching | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts |