Panasonic General Purpose Relays ALFG2PF091

Description
General Purpose Relays LF-G relay 1.8mm High cap type: 9V
Datasheet
Description
General Purpose Relays LF-G relay 1.8mm High cap type: 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ALFG2PF091
General Purpose Relays ALFG2PF091
General Purpose Relays LF-G relay 1.8mm High cap type: 9V

General Purpose Relays LF-G relay 1.8mm High cap type: 9V

Buy Now Datasheet
Power Relay, 9Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic - 29X2648 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 9Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic
29X2648
Power Relay, 9Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic 29X2648
POWER RELAY, 9VDC, 33A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:33A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 9VDC, 33A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:33A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALFG2PF091
Relays - Power Relays, Over 2 Amps ALFG2PF091
RELAY GEN PURPOSE SPST 31A 9V

RELAY GEN PURPOSE SPST 31A 9V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ALFG2PF091 29X2648 ALFG2PF091
Product Name General Purpose Relays Power Relay, 9Vdc, 33A, Spst-No, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data