Panasonic ALFG1PF24 Power Relay
Panasonic ALFG1PF24 Power Relay
POWER RELAY SPST-NO 24VDC, 22A, PC BOARD; Contact Configuration:SPST-N
General Purpose Relays 24V 1 FORM A
RELAY GEN PURPOSE SPST 22A 24V
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6995572 | 09R2878 | ALFG1PF24 | ALFG1PF24 |
| Product Name | Power Relays | Power Relay Spst-No 24Vdc, 22A, Pc Board; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) |