Panasonic ALFG1PF18 Power Relay
Panasonic ALFG1PF18 Power Relay
Win Source Part Number: 1027811-ALFG1PF18
Category: Relays>Power Relays, Over 2 Amps
Series: ALFG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 230 Ohms
Coil Current: 78 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 18VDC
Contact Rating (Current): 25 A
Switching Voltage: 250VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
Alternative Parts (Cross-Reference): G7L-1A-T 24VDC; ALFG1PF24; ALFG1PF12; ALFG1PF09; T90S1D12-18; T9AP1D52-12; T9AV1D12-12;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 12.6 VDC
Must Release Voltage: 1.8 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-2636
Base Product Number: ALFG1P
RELAY GEN PURPOSE SPST 22A 18V
General Purpose Relays 1 FORM A 18VDC STANDARD TYPE SMD
POWER RELAY, SPST-NO, 18VDC, 22A, PCB; Contact Configuration:SPST-N
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6995563 | 1027811-ALFG1PF18 | ALFG1PF18 | ALFG1PF18 | 47T1349 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 18Vdc, 22A, Pcb; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | ||||
| Resistance | 230 ohms |