Panasonic ALFG1PF12 Power Relay
Panasonic ALFG1PF12 Power Relay
Win Source Part Number: 1027810-ALFG1PF12
Category: Relays>Power Relays, Over 2 Amps
Series: ALFG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 103 Ohms
Coil Current: 117 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 25 A
Switching Voltage: 250VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
Alternative Parts (Cross-Reference): 1-1393230-3; T9AP1D52-12; T9AV1D12-12; JTV1AS-PA-12V; JTV1AS-TMP-12V; 2-1393209-0; JTN1AS-PA-F-DC9VALF-
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-289-ND,255-2589,
Base Product Number: ALFG1P
POWER RELAY SPST-NO 12VDC, 22A, PC BOARD; Contact Configuration:SPST-N
General Purpose Relay, LF-G(ALFG) Series, Power, Non Latching, SPST-NO, 12 VDC RoHS Compliant: Yes
General Purpose Relays 12V 1 FORM A
RELAY GEN PURPOSE SPST 22A 12V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6995569 | 1027810-ALFG1PF12 | 09R2877 | 31T8159 | ALFG1PF12 | ALFG1PF12 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Power Relay Spst-No 12Vdc, 22A, Pc Board; Contact Configuration Panasonic | General Purpose Relay, Lf-G(Alfg) Series, Power, Non Latching, Spst-No, 12 Vdc Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | |||||
| Resistance | 103 ohms |