Panasonic Power Relays ALFG1PF09

Description
Panasonic ALFG1PF09 Power Relay
Request a Quote Datasheet
Description
Panasonic ALFG1PF09 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6995566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6995566
Power Relays 6995566
Panasonic ALFG1PF09 Power Relay

Panasonic ALFG1PF09 Power Relay

Supplier's Site
Power Relays - 1738844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738844
Power Relays 1738844
Panasonic ALFG1PF09 Power Relay

Panasonic ALFG1PF09 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALFG1PF09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALFG1PF09
Relays - Power Relays, Over 2 Amps ALFG1PF09
RELAY GEN PURPOSE SPST 22A 9V

RELAY GEN PURPOSE SPST 22A 9V

Supplier's Site
Power Relay, Spst-No, 9Vdc, 22A, Pcb; Coil Current Panasonic - 47T1348 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 9Vdc, 22A, Pcb; Coil Current Panasonic
47T1348
Power Relay, Spst-No, 9Vdc, 22A, Pcb; Coil Current Panasonic 47T1348
POWER RELAY, SPST-NO, 9VDC, 22A, PCB; Coil Current:115mA; Coil Resistance:58ohm; Coil Type:DC; Coil Voltage VDC Nom:9V; Contact Configuration:SPST-N O; Contact Current Max:22A; Contact Voltage AC Nom:250V; External Depth:15.7mm RoHS Compliant: Yes

POWER RELAY, SPST-NO, 9VDC, 22A, PCB; Coil Current:115mA; Coil Resistance:58ohm; Coil Type:DC; Coil Voltage VDC Nom:9V; Contact Configuration:SPST-NO; Contact Current Max:22A; Contact Voltage AC Nom:250V; External Depth:15.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALFG1PF09
General Purpose Relays ALFG1PF09
General Purpose Relays 1 FORM A 9VDC STANDARD TYPE SMD

General Purpose Relays 1 FORM A 9VDC STANDARD TYPE SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 6995566 ALFG1PF09 47T1348 ALFG1PF09
Product Name Power Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 9Vdc, 22A, Pcb; Coil Current Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details