Panasonic ALF1T24 Non-Latching Relay
Panasonic ALF1T24 Non-Latching Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143330-ALF1T24
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 640 Ohms
Coil Current: 37.5mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 20A
Switching Voltage: 250VAC - Max
Release Time: 15ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
General Purpose Relays 20A 24VDC SPST 900MW TOP MOUNT PLUG-IN
RELAY GEN PURPOSE SPST 20A 24V
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N
POWER RELAY, SPST, 24VDC, 25A, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2474112 | 1143330-ALF1T24 | ALF1T24 | ALF1T24 | 13C2726 | 08AK9712 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALF1T24 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic | Power Relay, Spst, 24Vdc, 25A, Tht Rohs Compliant Panasonic |
| Features | Latching | Latching | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw | |||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Approvals | RoHS | RoHS |