Manufacturer: Panasonic
Win Source Part Number: 860880-ALF1T12
Series: ALF
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-2633, ALF1T12-ND
RELAY GEN PURPOSE SPST 20A 12V
General Purpose Relays 20A 12VDC SPST 900MW TOP MOUNT PLUG-IN
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N
General Purpose Relay, LF(ALF) Series, Power, Non Latching, SPST-NO, 12 VDC, 25 A RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 860880-ALF1T12 | 8155041 | ALF1T12 | ALF1T12 | 13C2725 | 92T0611 |
| Product Name | Power Relays, Over 2 Amps - ALF1T12 | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic | General Purpose Relay, Lf(Alf) Series, Power, Non Latching, Spst-No, 12 Vdc, 25 A Rohs Compliant Panasonic |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Approvals | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) |