RELAY GEN PURPOSE SPST 20A 6V
General Purpose Relays RELAY POWER 20A 6VDC 900MW TMP
LF Relay RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALF1T06 | ALF1T06 | 11N0799 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Lf Relay Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Through Hole |