Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143329-ALF1P24
Packaging: Box
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 640 Ohms
Coil Current: 37.5mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 20A
Switching Voltage: 250VAC - Max
Release Time: 15ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 20A 24V
General Purpose Relays 1 Form A 24VDC PCB type
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1143329-ALF1P24 | 13C2724 | 73AC9642 | ALF1P24 | ALF1P24 |
| Product Name | Power Relays, Over 2 Amps - ALF1P24 | Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic | Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 640 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |