General Purpose Relays RELAY POWER 20A 9VDC 900MW PCB
RELAY GEN PURPOSE SPST 20A 9V
LF Relay RoHS Compliant: Yes
POWER RELAY, SPST-NO, 9VDC, TH ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ALF1P09 | ALF1P09 | 11N0796 | 08AK9709 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Lf Relay Rohs Compliant Panasonic | Power Relay, Spst-No, 9Vdc, Th Rohs Compliant Panasonic |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | RoHS | |
| DC Coil Voltage | 9 volts | 9 volts | ||
| Poles | Single Pole (SP) |