RELAY GEN PURPOSE SPST 20A 6V
NRND LE Relay RoHS Compliant: Yes
General Purpose Relays RELAY POWER 20A 6VDC 900MW PCB
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALF1P06 | 11N0795 | ALF1P06 |
| Product Name | Relays - Power Relays, Over 2 Amps | Nrnd Le Relay Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Through Hole |