Win Source Part Number: 999854-ALF1P05
Category: Relays>Power Relays, Over 2 Amps
Series: ALF
Termination Style: PC Pin
Package: Box
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 27.8 Ohms
Coil Current: 180 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 20 A
Switching Voltage: 250VAC - Max
Release Time: 15 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: ALF1P0
Panasonic ALF1P05 Non-Latching Relay
Panasonic ALF1P05 Non-Latching Relay
250V@AC 5V 20A Normal Open:1A(SPST-Normal Open) Plugin Power Relays ROHS
RELAY GEN PURPOSE SPST 20A 5V
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N
General Purpose Relays 1 Form A 5VDC PCB type
| Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 999854-ALF1P05 | 2474105 | ALF1P05 | ALF1P05 | 11N0794 | ALF1P05 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic | General Purpose Relays |
| Resistance | 28 ohms | |||||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | PCBoard; Through Hole | ||
| Features | Latching | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |