Manufacturer: Panasonic Electric Works
Win Source Part Number: 1016465-ALE7PF05
Categories: Relays
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100
General Purpose Relays LE RELAY 5V
RELAY GEN PURPOSE SPST 16A 5V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1016465-ALE7PF05 | ALE7PF05 | ALE7PF05 | 29X2640 |
| Product Name | Power Relays, Over 2 Amps - ALE7PF05 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2021 L Panasonic |
| Mounting | PCBoard | Through Hole |