RELAY GEN PURPOSE SPST 16A 48V
General Purpose Relays 1 Form A 200mW 48V w/ 3 PCB Terminals
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALE75F48 | ALE75F48 | 11N0787 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 3/31/2020 Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Mounting | Through Hole |