General Purpose Relays 1 Form A 200mW 6V w/ 3 PCB Terminals
RELAY GEN PURPOSE SPST 16A 6V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 11N0782 | ALE75F06 | ALE75F06 |
| Product Name | Ltb 3/31/2020 Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 5 volts | 6 volts | |
| Poles | Single Pole (SP) |