RELAY, POWER, SPST-NO, 5VDC, 16A, PCB; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 5V
General Purpose Relays 1 Form A 200mW 5V w/ 3 PCB Terminals
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0781 | ALE75F05 | ALE75F05 |
| Product Name | Relay, Power, Spst-No, 5Vdc, 16A, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |