General Purpose Relays 1 Form A 200mW 12V w/ 3 PCB Terminals
RELAY GEN PURPOSE SPST 16A 12V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ALE75B12 | ALE75B12 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |