RELAY GEN PURPOSE SPST 16A 6V
General Purpose Relays 1 Form A 200mW 6V w/ 3 PCB Terminals
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALE75B06 | ALE75B06 | 11N0776 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 3/31/2020 Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 5 volts |