The ALE74F48 is a 1 Form A power relay designed for switching magnetron and heater loads in microwave ovens and similar appliances. It features a TMP-type PCB mount with four terminals, a Class F coil insulation, and a nominal coil voltage of 48V DC. The relay has a nominal operating power of 200mW, a contact rating of 16A at 277V AC, and a coil resistance of 11,520Ω at 20°C. It meets UL, CSA, and VDE safety standards, offers a creepage distance of 9.5 mm and clearance of 8 mm between contact and coil, and withstands a surge voltage of 10,000 V. The operating ambient temperature range is -40°C to +85°C, and the unit weighs approximately 17 g.
General Purpose Relays 1 Form A, 48VDC Dust, 11.52Kohms
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE74F48 |
| Product Name | General Purpose Relays |
| Relay Type | General |