RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays 1 Form A, 12VDC Dust, 720ohms
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ALE73B12 | ALE73B12 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts |