RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays 1 Form A, 24VDC Dust, 2.88Kohms
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALE72F24 | 11N0745 | ALE72F24 |
| Product Name | Relays - Power Relays, Over 2 Amps | Nrnd Le Relay Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |