The ALE72B09 is a 1 Form A power relay for microwave oven applications, designed to switch resistive loads up to 16A at 277V AC with a 200mW coil operating at 9V DC. It features a TMP-type PCB mounting with three terminals, Class B coil insulation, and a creepage distance of 9.5 mm and clearance of 8 mm between contact and coil. The relay complies with UL, CSA, TÜV, and VDE safety standards, has a surge withstand voltage of 10,000 V, and operates in ambient temperatures up to 85°C. Its contact material is AgSnO₂, with a maximum contact resistance of 100 mΩ. Unit weight is approximately 17 g.
General Purpose Relays 1 Form A, 9VDC Dust, 405ohms
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE72B09 |
| Product Name | General Purpose Relays |
| Relay Type | General |