RELAY GEN PURPOSE SPST 16A 48V
POWER RELAY, 48VDC, 16A, SPST-NO, PCB; Contact Configuration:SPST-N
General Purpose Relays 1 Form A, 48VDC 400 mW
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALE1PB48 | 11N0686 | ALE1PB48 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, 48Vdc, 16A, Spst-No, Pcb; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 48 volts | 48 volts | 48 volts |
| Mounting | Through Hole | PCBoard; Through Hole |