General Purpose Relays 1 Form A, 6VDC 400 mW
RELAY GEN PURPOSE SPST 16A 6V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ALE1PB06 | ALE1PB06 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 5 volts | 6 volts |
| Poles | Single Pole (SP) |