Panasonic Power Relays, Over 2 Amps - ALE1PB05 ALE1PB05

Description
Manufacturer: Panasonic Win Source Part Number: 860879-ALE1PB05 Series: ALE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: ALE1PB Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860879-ALE1PB05 Series: ALE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: ALE1PB Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALE1PB05 - 860879-ALE1PB05 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALE1PB05
860879-ALE1PB05
Power Relays, Over 2 Amps - ALE1PB05 860879-ALE1PB05
Manufacturer: Panasonic Win Source Part Number: 860879-ALE1PB05 Series: ALE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: ALE1PB Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 860879-ALE1PB05
Series: ALE
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ALE1PB
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8536.41.0050

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALE1PB05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE1PB05
Relays - Power Relays, Over 2 Amps ALE1PB05
RELAY GEN PURPOSE SPST 16A 5V

RELAY GEN PURPOSE SPST 16A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALE1PB05
General Purpose Relays ALE1PB05
General Purpose Relays 1 Form A, 5VDC 400 mW

General Purpose Relays 1 Form A, 5VDC 400 mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 860879-ALE1PB05 ALE1PB05 ALE1PB05
Product Name Power Relays, Over 2 Amps - ALE1PB05 Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details