Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PANASONIC
ALE14B18 -- GENERAL PURPOSE RELAYS
Panasonic
General Purpose Relays
ALE14B18
Description
General Purpose Relays RELAY POWER SPST 16A 18VDC 400MW
Datasheet
Description
General Purpose Relays RELAY POWER SPST 16A 18VDC 400MW
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
ALE14B18
General Purpose Relays
ALE14B18
General Purpose Relays RELAY POWER SPST 16A 18VDC 400MW
General Purpose Relays RELAY POWER SPST 16A 18VDC 400MW
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electromechanical Relays
Product Number
ALE14B18
Product Name
General Purpose Relays
Relay Type
General
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Relays
1-1393117-8
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-49 to 131 F (-45 to 55 C)
AC Power
2 VA
View Details
2
suppliers
Beckhoff Automation LLC
MO2962-0000-1112 | 2-channel relay output, 24 V DC, M12, TwinSAFE, TwinSAFE Logic
View Details
Finder S.p.A. con unico socio
Weekly Astronomic Time Switch Dpdt 12A, 110 230V Ac/dc Coil, Programmable Via Smartphone Nfc On/off / Pulse / Astro On / Astro Off Rohs Compliant Finder
12.A2.8.230.0000
Specs
Approvals
RoHS
View Details
RS Components, Ltd.
Electromechanical Interface Relays
1370312
Specs
Mounting
DIN; Din rail
Poles
Single Pole (SP)
Throw
Double Throw
View Details