Panasonic Relays - Power Relays, Over 2 Amps ALE14B12

Description
Win Source Part Number: 992031-ALE14B12 Category: Relays>Power Relays, Over 2 Amps Series: ALE Termination Style: PC Pin, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 20 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALE14B12-ND,255-3658 Base Product Number: ALE14B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992031-ALE14B12 Category: Relays>Power Relays, Over 2 Amps Series: ALE Termination Style: PC Pin, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 20 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALE14B12-ND,255-3658 Base Product Number: ALE14B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 992031-ALE14B12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
992031-ALE14B12
Relays - Power Relays, Over 2 Amps 992031-ALE14B12
Win Source Part Number: 992031-ALE14B12 Category: Relays>Power Relays, Over 2 Amps Series: ALE Termination Style: PC Pin, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 20 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALE14B12-ND,255-3658 Base Product Number: ALE14B Product Status: Obsolete

Win Source Part Number: 992031-ALE14B12
Category: Relays>Power Relays, Over 2 Amps
Series: ALE
Termination Style: PC Pin, Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 277VAC - Max
Release Time: 20 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: ALE14B12-ND,255-3658
Base Product Number: ALE14B
Product Status: Obsolete

Buy Now Datasheet
General Purpose Relay, Le(Ale) Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Panasonic - 70C6006 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Le(Ale) Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Panasonic
70C6006
General Purpose Relay, Le(Ale) Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Panasonic 70C6006
General Purpose Relay, LE(ALE) Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, LE(ALE) Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALE14B12
General Purpose Relays ALE14B12
General Purpose Relays 1 Form A, 12VDC Class B 12V

General Purpose Relays 1 Form A, 12VDC Class B 12V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALE14B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE14B12
Relays - Power Relays, Over 2 Amps ALE14B12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 992031-ALE14B12 70C6006 ALE14B12 ALE14B12
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relay, Le(Ale) Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 360 ohms
Mounting PCBoard; Through Hole Through Hole
Features Latching
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products