Panasonic Power Relay Spst-No 24Vdc, 16A, Pc Board; Contact Configuration Panasonic ALE13B24

Description
POWER RELAY SPST-NO 24VDC, 16A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Carry Current:16A RoHS Compliant: Yes
Datasheet
Description
POWER RELAY SPST-NO 24VDC, 16A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Carry Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spst-No 24Vdc, 16A, Pc Board; Contact Configuration Panasonic - 64K3056 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spst-No 24Vdc, 16A, Pc Board; Contact Configuration Panasonic
64K3056
Power Relay Spst-No 24Vdc, 16A, Pc Board; Contact Configuration Panasonic 64K3056
POWER RELAY SPST-NO 24VDC, 16A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Carry Current:16A RoHS Compliant: Yes

POWER RELAY SPST-NO 24VDC, 16A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Carry Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALE13B24
General Purpose Relays ALE13B24
General Purpose Relays 1 Form A, 24VDC Class B 24V

General Purpose Relays 1 Form A, 24VDC Class B 24V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALE13B24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE13B24
Relays - Power Relays, Over 2 Amps ALE13B24
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 64K3056 ALE13B24 ALE13B24
Product Name Power Relay Spst-No 24Vdc, 16A, Pc Board; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Timer Relays - 1792920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Relay - 700-CFB220KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details