Panasonic Relays - Power Relays, Over 2 Amps ALE13B12

Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ALE13B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE13B12
Relays - Power Relays, Over 2 Amps ALE13B12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 64K3055 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
64K3055
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 64K3055
RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALE13B12
General Purpose Relays ALE13B12
General Purpose Relays 1 Form A, 12VDC Class B 12V

General Purpose Relays 1 Form A, 12VDC Class B 12V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ALE13B12 64K3055 ALE13B12
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Relay module - 788-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers