The ALE12F12 is a 1 Form A power relay designed for switching magnetron and heater loads in microwave ovens and similar appliances, featuring a PCB-type mount with four terminals and Class F coil insulation. It operates at 12 V DC with a nominal coil power of 400 mW, rated for 16 A at 277 V AC resistive load. The relay meets UL, CSA, and VDE safety standards, with a creepage distance of 9.5 mm, clearance of 8 mm, and surge withstand voltage of 10,000 V between contact and coil. Its ambient temperature range is -40°C to +85°C, and it has an expected electrical life of at least 100,000 operations at rated load. The unit weighs approximately 17 g.
General Purpose Relays 1 Form A, 12VDC PCB Terminals Clas F
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE12F12 |
| Product Name | General Purpose Relays |
| Relay Type | General |