The ALE12F05 is a 1 Form A power relay with 5 V DC coil voltage and Class F coil insulation, designed for switching magnetron and heater loads in microwave ovens and similar appliances. It has a PCB side three-terminal layout with a dummy terminal, and is certified for safety standards UL, CSA, and VDE. The relay switches up to 16 A at 277 V AC, with a nominal coil power of 400 mW. It features a creepage distance of 9.5 mm and clearance of 8 mm between contact and coil, with a surge withstand voltage of 10,000 V. The maximum ambient temperature is 85°C, and the unit weight is approximately 17 g. End-of-life is rated for a minimum of 100,000 operations at resistive load.
General Purpose Relays 1 Form A, 5VDC PCB Terminals Clas F
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE12F05 |
| Product Name | General Purpose Relays |
| Relay Type | General |