ALE12B48 is a 1 Form A power relay designed for switching magnetron and heater loads in microwave ovens and similar applications, with a 48 V DC coil and 400 mW nominal operating power. It features a TMP-type PCB mounting with three terminals, including one dummy terminal. The relay has a 16 A switching capacity at 277 V AC, 10,000 V surge withstand voltage between contact and coil, and meets UL, CSA, TÜV, and VDE safety standards. It operates in ambient temperatures up to 85°C and has a contact resistance of max. 100 mΩ. The case is flux-resistant and RoHS compliant, with an approximate weight of 17 g.
General Purpose Relays RELAY POWER SPST 16A 48VDC 400MW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE12B48 |
| Product Name | General Purpose Relays |
| Relay Type | General |